The TLV3501 is a high-speed, rail-to-rail comparator with a 4.5-ns propagation delay, operating from 2.7 V to 5.5 V, and featuring a push-pull CMOS output stage. It is available in an 8-pin SOIC package measuring 3.91 mm × 4.90 mm, with an operating temperature range of -40 °C to 125 °C. The device includes a shutdown function and supports beyond-the-rails input common-mode range.
4.5ns Rail-to-Rail, High Speed Comparator in Microsized Packages 8-SOIC -40 to 125
High Speed Comparator, 4.5ns, 5.5V, 1-Ch, SOIC, Push-Pull Product overview: TLV3501AIDRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 5.5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3501AIDRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1109445-TLV3501AIDRG
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Push-Pull, Rail-to-Rail, TTL
Number of Elements: 1
Current - Quiescent (Max): 5mA
Voltage - Input Offset (Max): 6.5mV @ 5.5V
Current - Input Bias (Max): 10pA @ 5.5V
CMRR, PSRR (Typ): 70dB CMRR, 100dB PSRR
Propagation Delay (Max): 10ns
Hysteresis: 6mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Application Field: Used in Defence, Military & Aerospace, Commercial, Sensing & Instrumentation
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | TLV3501AIDRG4 | 692-TLV3501AIDRG4 | 1109445-TLV3501AIDRG4 |
| Product Name | TLV3501 4.5ns Rail-to-Rail, High Speed Comparator in Microsized Packages | 5.5V SOIC Linear Comparator IC | Linear - Linear - Comparators - TLV3501AIDRG4 |
| RoHS Compliant | RoHS | RoHS | |
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts |
| VOS | 6.5 millivolts | 6.5 millivolts | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |