The TLC3702MFKB is a dual micropower voltage comparator with push-pull CMOS output, designed for single-supply operation from 4 V to 16 V and characterized for the military temperature range of −55°C to 125°C. It is packaged in a 20-pin LCCC with dimensions of 506.98 mm length and 12.06 mm width. The device consumes 100 μW typ at 5 V and features a typical response time of 2.7 μs with 5 mV overdrive. The output stage drives capacitive loads directly without an external pullup resistor, sourcing or sinking up to ±8 mA. On-chip ESD protection is included, and the input common-mode voltage range extends to within 1.5 V of the supply rails.
Low-Power LinCMOS(TM) Dual Comparator with Totem Pose Output 20-LCCC -55 to 125
TLC3702M Low-Power LinCMOS Dual Comparator with Totem Pole Output - Dual marked (5962-9153201Q2A)
| Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | TLC3702MFKB | TLC3702MFKB | TLC3702MFKB |
| Product Name | TLC3702M Low-Power LinCMOS(TM) Dual Comparator with Totem Pose Output | Comparators | |
| Supply Voltage (VS) | 4 to 16 volts | ||
| VOS | 5 millivolts | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Logic Output | Push-Pull |