Dual, Micropower, Push-Pull Outputs, LinCMOS(TM) Voltage Comparator 8-TSSOP 0 to 70
Dual Micropower Comparator, 20uA Supply, 84dB CMRR, 5mV Vos, TSSOP Product overview: TLC3702CPWRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20uA, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 20uA, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC3702CPWRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1268986-TLC3702CPWRG
Series: LinCMOS
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Output Type: CMOS, Push-Pull, TTL
Number of Elements: 2
Current - Output (Typ): 20mA
CMRR, PSRR (Typ): 84dB CMRR
Family Name: TLC3702
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Dual Supply Voltage (±): 3 V ~ 16 V
Maximum Quiescent Current: 50μA
Voltage - Input Offset (Maximum): 5mV @ 10V
Current - Input Bias (Maximum): 5pA @ 5V
Propagation Delay (Maximum): 4.5μs
Alternative Parts (Cross-Reference): TS3V393MPT; TS3702CPT; TS3V393CPT;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | TLC3702CPWRG4 | 692-TLC3702CPWRG4 | 1268986-TLC3702CPWRG4 |
| Product Name | TLC3702 Dual, Micropower, Push-Pull Outputs, LinCMOS(TM) Voltage Comparator | Dual 20uA TSSOP Linear Comparator IC | Linear - Linear - Comparators - TLC3702CPWRG4 |
| RoHS Compliant | RoHS | RoHS | |
| Supply Voltage (VS) | 3 to 16 volts | 3 to 16 volts | |
| VOS | 5 millivolts | 5 millivolts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | 0 to 70 C (32 to 158 F) |