Texas Instruments Integrated Circuits (ICs) - Linear - Comparators TLV7032DSGR

Description
Win Source Part Number: 1260333-TLV7032DSGR Category: Integrated Circuits (ICs)>Linear - Comparators Type: General Purpose Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Push-Pull, Rail-to-Rail Number of Elements: 2 Current - Quiescent (Max): 750nA Voltage - Supply, Single/Dual (±): 1.6V ~ 6.5V Voltage - Input Offset (Max): 8mV @ 5V Current - Input Bias (Max): 2pA @ 5V Current - Output (Typ): 29mA @ 5V CMRR, PSRR (Typ): 73dB CMRR, 77dB PSRR Propagation Delay (Max): 3µs (Typ) Hysteresis: 25mV Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WSON (2x2) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TLV7032DSGRDKR,2 96-TLV7032DSGRTR,296 -TLV7032DSGRCT Base Product Number: TLV7032
Request a Quote Datasheet
Description
Win Source Part Number: 1260333-TLV7032DSGR Category: Integrated Circuits (ICs)>Linear - Comparators Type: General Purpose Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Push-Pull, Rail-to-Rail Number of Elements: 2 Current - Quiescent (Max): 750nA Voltage - Supply, Single/Dual (±): 1.6V ~ 6.5V Voltage - Input Offset (Max): 8mV @ 5V Current - Input Bias (Max): 2pA @ 5V Current - Output (Typ): 29mA @ 5V CMRR, PSRR (Typ): 73dB CMRR, 77dB PSRR Propagation Delay (Max): 3µs (Typ) Hysteresis: 25mV Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WSON (2x2) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TLV7032DSGRDKR,2 96-TLV7032DSGRTR,296 -TLV7032DSGRCT Base Product Number: TLV7032
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Comparators - 1260333-TLV7032DSGR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Comparators
1260333-TLV7032DSGR
Integrated Circuits (ICs) - Linear - Comparators 1260333-TLV7032DSGR
Win Source Part Number: 1260333-TLV7032DSGR Category: Integrated Circuits (ICs)>Linear - Comparators Type: General Purpose Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Push-Pull, Rail-to-Rail Number of Elements: 2 Current - Quiescent (Max): 750nA Voltage - Supply, Single/Dual (±): 1.6V ~ 6.5V Voltage - Input Offset (Max): 8mV @ 5V Current - Input Bias (Max): 2pA @ 5V Current - Output (Typ): 29mA @ 5V CMRR, PSRR (Typ): 73dB CMRR, 77dB PSRR Propagation Delay (Max): 3µs (Typ) Hysteresis: 25mV Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WSON (2x2) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TLV7032DSGRDKR,2 96-TLV7032DSGRTR,296 -TLV7032DSGRCT Base Product Number: TLV7032

Win Source Part Number: 1260333-TLV7032DSGR
Category: Integrated Circuits (ICs)>Linear - Comparators
Type: General Purpose
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Push-Pull, Rail-to-Rail
Number of Elements: 2
Current - Quiescent (Max): 750nA
Voltage - Supply, Single/Dual (±): 1.6V ~ 6.5V
Voltage - Input Offset (Max): 8mV @ 5V
Current - Input Bias (Max): 2pA @ 5V
Current - Output (Typ): 29mA @ 5V
CMRR, PSRR (Typ): 73dB CMRR, 77dB PSRR
Propagation Delay (Max): 3µs (Typ)
Hysteresis: 25mV
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-WSON (2x2)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TLV7032DSGRDKR,296-TLV7032DSGRTR,296-TLV7032DSGRCT
Base Product Number: TLV7032

Buy Now
Singapore, Singapore
Linear Comparator IC
692-TLV7032DSGR
Linear Comparator IC 692-TLV7032DSGR
IC COMPARATOR 2 GEN PUR 8WSON Product overview: TLV7032DSGR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV7032DSGR can be used for catalog matching and distributor lookup.

IC COMPARATOR 2 GEN PUR 8WSON Product overview: TLV7032DSGR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV7032DSGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Comparators - TLV7032DSGR - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
TLV7032DSGR
Linear - Comparators TLV7032DSGR
DUAL NANOPOWER, SMALL SIZE COMPA

DUAL NANOPOWER, SMALL SIZE COMPA

Supplier's Site Datasheet
Comparators - TLV7032DSGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
TLV7032DSGR
Comparators TLV7032DSGR
Comparator General Purpose Push-Pull, Rail-to-Rail 8-WSON (2x2)

Comparator General Purpose Push-Pull, Rail-to-Rail 8-WSON (2x2)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 1260333-TLV7032DSGR 692-TLV7032DSGR TLV7032DSGR TLV7032DSGR
Product Name Integrated Circuits (ICs) - Linear - Comparators Linear Comparator IC Linear - Comparators Comparators
Features Single-Supply
VOS 8 millivolts 8 millivolts
CMRR 73 dB 73 dB 73 dB
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Logic Output Push-Pull, Rail-to-Rail
Unlock Full Specs
to access all available technical data