Texas Instruments TLV3401 Single Nanopower Open Drain Output Comparator TLV3401IDBVT

Description
Single Nanopower Open Drain Output Comparator 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single Nanopower Open Drain Output Comparator 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV3401 Single Nanopower Open Drain Output Comparator - TLV3401IDBVT - Texas Instruments
Dallas, TX, United States
TLV3401 Single Nanopower Open Drain Output Comparator
TLV3401IDBVT
TLV3401 Single Nanopower Open Drain Output Comparator TLV3401IDBVT
Single Nanopower Open Drain Output Comparator 5-SOT-23 -40 to 125

Single Nanopower Open Drain Output Comparator 5-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
16V SOT-23 Linear Comparator IC
692-TLV3401IDBVT
16V SOT-23 Linear Comparator IC 692-TLV3401IDBVT
Single Comparator, 16V, 300us, SOT-23, Open-Drain Product overview: TLV3401IDBVT from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 16V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3401IDBVT can be used for catalog matching and distributor lookup.

Single Comparator, 16V, 300us, SOT-23, Open-Drain Product overview: TLV3401IDBVT from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 16V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3401IDBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Comparators - TLV3401IDBVT - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
TLV3401IDBVT
Linear - Comparators TLV3401IDBVT
IC COMPARATOR SGL OD OUT SOT23-5

IC COMPARATOR SGL OD OUT SOT23-5

Supplier's Site Datasheet
Comparators - TLV3401IDBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
TLV3401IDBVT
Comparators TLV3401IDBVT
Comparator General Purpose CMOS, Open-Drain SOT-23-5

Comparator General Purpose CMOS, Open-Drain SOT-23-5

Buy Now
Sheung Wan, Hong Kong
Analog Comparators
TLV3401IDBVT
Analog Comparators TLV3401IDBVT
Analog Comparators Single Nanopower Open Drain Output

Analog Comparators Single Nanopower Open Drain Output

Buy Now Datasheet
Ic, Comparator, Smd, 3401, Sot-23-5; Comparator Type Texas Instruments - 28AH5490 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Comparator, Smd, 3401, Sot-23-5; Comparator Type Texas Instruments
28AH5490
Ic, Comparator, Smd, 3401, Sot-23-5; Comparator Type Texas Instruments 28AH5490
IC, COMPARATOR, SMD, 3401, SOT-23-5; Comparator Type:Nanopower; No. of Comparators:1 Comparator; Response Time:30µs; Supply Voltage Range:± 1.35V to ± 8V; Comparator Case Style:SOT-23; No. of Pins:5Pins; IC Output Type:MOS, Open RoHS Compliant: Yes

IC, COMPARATOR, SMD, 3401, SOT-23-5; Comparator Type:Nanopower; No. of Comparators:1 Comparator; Response Time:30µs; Supply Voltage Range:± 1.35V to ± 8V; Comparator Case Style:SOT-23; No. of Pins:5Pins; IC Output Type:MOS, Open RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers Analog Comparators
Product Number TLV3401IDBVT 692-TLV3401IDBVT TLV3401IDBVT TLV3401IDBVT TLV3401IDBVT 28AH5490
Product Name TLV3401 Single Nanopower Open Drain Output Comparator 16V SOT-23 Linear Comparator IC Linear - Comparators Comparators Analog Comparators Ic, Comparator, Smd, 3401, Sot-23-5; Comparator Type Texas Instruments
RoHS Compliant RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 16 volts 2.7 to 16 volts 1.35 to 8 volts
VOS 3.6 millivolts 3.6 millivolts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Logic Output Open Collector
Unlock Full Specs
to access all available technical data