Dual, Micropower, LinCMOS(TM) Voltage Comparator 8-TSSOP 0 to 70
Dual Voltage Comparator, 2-Ch, 5pA Ib, 5mV Vos, 84dB CMRR, 525mW, 16V, 8-TSSOP Product overview: TLC393CPWR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 525mW, 16V, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 525mW, 16V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC393CPWR can be used for catalog matching and distributor lookup.
TLC393 Dual, Micropower, LinCMOS Voltage Comparator
Analog Comparators Dual Voltage
Comparator General Purpose MOS, Open-Drain 8-TSSOP
IC VOLT COMPARATOR DUAL 8-TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | TLC393CPWR | 692-TLC393CPWR | TLC393CPWR | TLC393CPWR | TLC393CPWR | TLC393CPWR |
| Product Name | TLC393 Dual, Micropower, LinCMOS(TM) Voltage Comparator | Dual 525mW 16V TSSOP Linear Comparator IC | Analog Comparators | Comparators | Linear - Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 3 to 16 volts | 5 volts | ||||
| VOS | 5 millivolts | 5 millivolts | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | 0 to 70 C (32 to 158 F) | |||
| Logic Output | Open Collector, Open Drain |