The TLV3691 is a nano-power comparator with a 0.9-V to 6.5-V supply range, a push-pull output, and an industrial temperature range of -40°C to 125°C. It is available in a 5-pin SC70 package measuring 1.25 mm × 2.00 mm. The device features a typical quiescent current of 75 nA, input common-mode range extending 100 mV beyond both rails, a response time of 24 µs, and an input offset voltage of ±3 mV.
0.9V to 6.5V, Nano-Power Comparator 5-SC70 -40 to 125
Win Source Part Number: 1342312-TLV3691IDCKT
Category: Integrated Circuits (ICs) - Linear - Comparators
Type: General Purpose
Package: Tape & Reel
Standard Package: 250
Output Type: Push-Pull
Number of Elements: 1
Current - Quiescent (Max): 150nA
Voltage - Supply, Single/Dual (±): 0.9V ~ 6.5V, ±0.45V ~ 3.25V
Voltage - Input Offset (Max): 3mV
Current - Input Bias (Max): 100pA
Current - Output (Typ): 42mA
Propagation Delay (Max): 35µs
Mounting Type: Surface Mount
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Base Product Number: TLV3691
1-Ch Comparator, 0.9V-6.5V, 150nA Quiescent, Push-Pull, SC-88 Product overview: TLV3691IDCKT from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9V, 6.5V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 0.9V, 6.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3691IDCKT can be used for catalog matching and distributor lookup.
Analog Comparators 0.9V-6.5V Nano-Pwr Comparator
Comparator General Purpose Push-Pull SC-70-5
IC COMPARATOR NANO-POWER SC70-5
COMPARATOR, SINGLE, 24US, SC-70-5; Comparator Type:Nanopower; No. of Comparators:1 Comparator; Response Time:24µs; Supply Voltage Range:900mV to 6.5V, ± 450mV to ± 3.25V; Comparator Case Style:SC-70; No. of Pins:5Pins; IC Output RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | TLV3691IDCKT | 1342312-TLV3691IDCKT | 692-TLV3691IDCKT | TLV3691IDCKT | TLV3691IDCKT | TLV3691IDCKT | 28AH5494 |
| Product Name | TLV3691 0.9V to 6.5V, Nano-Power Comparator | Integrated Circuits (ICs) - Linear - Comparators | 0.9V 6.5V Linear Comparator IC | Analog Comparators | Comparators | Linear - Comparators | Comparator, Single, 24Us, Sc-70-5; Comparator Type Texas Instruments |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 0.9000 to 6.5 volts | 0.9000 to 6.5 volts | 0.4500 to 6.5 volts | ||||
| VOS | 15 millivolts | 3 millivolts | 3 millivolts | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| Logic Output | Push-Pull | Push-Pull |