Win Source Part Number: 1140880-TLV3501AZQDB
Category: Integrated Circuits (ICs)>Linear - Comparators
Series: Automotive, AEC-Q100
Type: General Purpose
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: CMOS, Push-Pull, Rail-to-Rail, TTL
Number of Elements: 1
Current - Quiescent (Max): 5mA
Voltage - Supply, Single/Dual (±): 2.7V ~ 5.5V, ±1.35V ~ 2.75V
Voltage - Input Offset (Max): 6.5mV @ 5.5V
Current - Input Bias (Max): 10pA @ 5.5V
CMRR, PSRR (Typ): 70dB CMRR, 100dB PSRR
Propagation Delay (Max): 10ns
Hysteresis: 6mV
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-TLV3501AZQDBVRQ
Base Product Number: TLV3501
Automotive Catalog 4.5ns Rail-to-Rail, High Speed Comparator in Microsized Packages 6-SOT-23 -40 to 125 Product overview: TLV3501AZQDBVRQ1 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Automotive, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3501AZQDBVRQ1
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL SOT-23-6
IC COMPARATOR 4.5NS R-R SOT23-6
Analog Comparators TLV3501AZQDBVRQ1
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | 1140880-TLV3501AZQDBVRQ1 | 692-TLV3501AZQDBVRQ1 | TLV3501AZQDBVRQ1 | TLV3501AZQDBVRQ1 | TLV3501AZQDBVRQ1 |
| Product Name | Integrated Circuits (ICs) - Linear - Comparators | Automotive SOT-23 Linear Comparator IC | Comparators | Linear - Comparators | Analog Comparators |
| Features | Single-Supply | ||||
| VOS | 6.5 millivolts | 6.5 millivolts | |||
| CMRR | 70 dB | 70 dB | 70 dB | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |