Low-power comparator with reference (non-inverting, push-pull) 4-DSBGA -40 to 125 Product overview: TLV4041R2YKAR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV4041R2YKAR can be used for catalog matching and distributor lookup.
Win Source Part Number: 969360-TLV4041R2YKAR
Category: Integrated Circuits (ICs)>Linear - Comparators
Series: TLV40x1
Type: General Purpose
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of Elements: 1
Current - Quiescent (Max): 3.5µA
Voltage - Supply, Single/Dual (±): 1.6V ~ 5.5V
Current - Input Bias (Max): 10pA @ 5V
Current - Output (Typ): 50mA @ 5V
Propagation Delay (Max): 360ns
Hysteresis: 20mV
Package / Case: 4-XFBGA, DSBGA
Supplier Device Package: 4-DSBGA
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-53570-6,296-5357
Base Product Number: TLV4041
Comparator General Purpose Push-Pull 4-DSBGA
Analog Comparators Small size, high-accuracy open-drain comparator with reference (non-inverting, push-pull) 4-DSBGA -40 to 125
PWR MGMT VOLTAGE REFERENCE
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | 692-TLV4041R2YKAR | 969360-TLV4041R2YKAR | TLV4041R2YKAR | TLV4041R2YKAR | TLV4041R2YKAR |
| Product Name | Low-Power Linear Comparator IC | Integrated Circuits (ICs) - Linear - Comparators | Comparators | Analog Comparators | Linear - Comparators |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |