The TLV3401ID is a single-channel nanopower comparator with an open-drain output, designed for battery-powered and low-power applications. It operates from a 2.5V to 16V supply voltage and consumes 470 nA per channel. The input common-mode range extends from −0.1 V to VCC + 5 V, and it includes reverse battery protection up to 18 V. Packaged in an 8-pin SOIC measuring 4.90 mm × 3.91 mm, it is rated for an industrial temperature range of −40°C to +125°C.
Single Nanopower Open Drain Output Comparator 8-SOIC -40 to 125
TLV3401 Single nano power high-voltage comparator with open-drain output
Analog Comparators Single Nanopower Open Drain Output
Comparator General Purpose CMOS, Open-Drain 8-SOIC
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
PRICE/EA (MIN PURCH= 75) - IC, NANOPOWER COMP, SINGLE, 55 S, SOIC-8; COMPARATOR TYPE:LOW POWER; NO. OF COMPARATORS:1; RESPONSE TIME:55 S; IC OUTPUT TY. FREE 2 YEAR RADWELL WARRANTY
| Texas Instruments | Rochester Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | TLV3401ID | TLV3401ID | TLV3401ID | TLV3401ID | TLV3401ID | 17214991 |
| Product Name | TLV3401 Single Nanopower Open Drain Output Comparator | Analog Comparators | Comparators | IC COMPARATOR SGL OD OUT 8-SOIC | Comparator | |
| RoHS Compliant | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.7 to 16 volts | |||||
| VOS | 3.6 millivolts | 3.6 millivolts | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Logic Output | Open Collector |