Quad differential comparator with open-drain outputs, designed for single- or dual-supply operation from 2 V to 18 V, with a typical supply current of 0.3 mA at 5 V, 200 ns response time, and input offset voltage of 5 mV maximum. Features include 10¹² Ω input impedance, 5 pA input bias current, common-mode input range including ground, and TTL/MOS/CMOS compatibility. Packaged in a 14-pin SOIC (D) with operating temperature range of -40°C to 85°C. Pin-compatible with LM339. Internal ESD protection rated for 1000 V human body model.
Quad General Purpose LinCMOS(TM) Differential Comparator 14-SOIC -40 to 85
Quad Differential Comparator, LinCMOS, 4-Ch, 16V, 85°C, SOIC Product overview: TLC374IDR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 16V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 16V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC374IDR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1108344-TLC374IDR
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Drain, TTL
Number of Elements: 4
Current - Quiescent (Max): 800μA
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 5pA @ 5V
Current - Output (Typ): 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Analog Comparators Quad LiNCMOS
IC DIFF COMP QUAD 14-SOIC
Comparator Differential CMOS, MOS, Open-Drain, TTL 14-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | TLC374IDR | 692-TLC374IDR | 1108344-TLC374IDR | TLC374IDR | TLC374IDR | TLC374IDR |
| Product Name | TLC374 Quad General Purpose LinCMOS(TM) Differential Comparator | Quad 16V SOIC Linear Comparator IC | Linear - Linear - Comparators - TLC374IDR | Analog Comparators | Linear - Comparators | Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 3 to 16 volts | 3 to 16 volts | 3 to 16 volts | |||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |