Win Source Part Number: 1123195-TLV7011DBVR
Category: Integrated Circuits (ICs)>Linear - Comparators
Type: General Purpose
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Number of Elements: 1
Current - Quiescent (Max): 10µA
Voltage - Supply, Single/Dual (±): 1.6V ~ 5.5V, ±0.8V ~ 2.75V
Voltage - Input Offset (Max): 8mV @ 5V
Current - Input Bias (Max): 5pA (Typ)
CMRR, PSRR (Typ): 78dB CMRR, 78dB PSRR
Propagation Delay (Max): 260ns (Typ)
Hysteresis: 14mV
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TLV7011DBVRCT,29
Base Product Number: TLV7011
Low power, small size comparator with push-pull output 5-SOT-23 -40 to 125 Product overview: TLV7011DBVR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV7011DBVR can be used for catalog matching and distributor lookup.
Analog Comparators Small-Size Micropower Low-Voltage Comparator 5-SOT-23 -40 to 125
Comparator General Purpose Rail-to-Rail SOT-23-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | 1123195-TLV7011DBVR | 692-TLV7011DBVR | TLV7011DBVR | TLV7011DBVR | TLV7011DBVR |
| Product Name | Integrated Circuits (ICs) - Linear - Comparators | Low-Power SOT-23 Linear Comparator IC | Linear - Comparators | Analog Comparators | Comparators |
| Features | Single-Supply | ||||
| VOS | 8 millivolts | 8 millivolts | |||
| CMRR | 78 dB | 78 dB | 78 dB | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |