The TLC372IDG4 is a dual differential comparator in an 8-pin SOIC package, characterized for operation from -40°C to 85°C with a supply voltage range of 3V to 16V, a typical supply current of 150µA at 5V, and a propagation delay of 200ns for TTL-level input steps. The device features open-drain outputs compatible with TTL, MOS, and CMOS logic, a common-mode input range that includes ground, and an input impedance of 10¹²Ω typical. It includes built-in ESD protection rated to 1000V human body model.
Dual General Purpose LinCMOS(TM) Differential Comparator 8-SOIC -40 to 85
Comparator, 2 Func, 7000uV Offset-Max, 650ns Response Time, PDSO8
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers |
| Product Number | TLC372IDG4 | TLC372IDG4 |
| Product Name | TLC372 Dual General Purpose LinCMOS(TM) Differential Comparator | |
| RoHS Compliant | RoHS | |
| Supply Voltage (VS) | 3 to 16 volts | |
| VOS | 5 millivolts | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |