The TLC372 is a dual differential comparator fabricated using CMOS technology, designed for single or dual-supply operation from 3V to 16V with a typical supply current of 150µA at 5V and a response time of 200ns for TTL-level input steps. It features input impedance of 10¹²Ω, input bias current of 5pA, and common-mode input range including ground. The outputs are open-drain and compatible with TTL, MOS, and CMOS logic. The TLC372CPW variant is packaged in an 8-pin TSSOP with an operating temperature range of 0°C to 70°C. The device includes built-in ESD protection rated at 1000V using the human body model.
Dual General Purpose LinCMOS(TM) Differential Comparator 8-TSSOP 0 to 70
Comparator, 2 Func, 5000uV Offset-Max, 650ns Response Time, CMOS, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 092551-TLC372CPW
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Drain, TTL
Number of Elements: 2
Current - Quiescent (Max): 400μA
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 5pA @ 5V
Current - Output (Typ): 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Dual Differential Comparator, 2Ch, 5mV Vos, 650ns, 16V, TSSOP Product overview: TLC372CPW from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 16V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC372CPW can be used for catalog matching and distributor lookup.
Comparator Differential CMOS, MOS, Open-Drain, TTL 8-TSSOP
COMPARATOR, DUAL, 200NS, TSSOP-8; Comparator Type:Differential; No. of Comparators:2 Comparators; Response Time:200ns; Supply Voltage Range:3V to 16V; Comparator Case Style:TSSOP; No. of Pins:8Pins; IC Output Type:Open Collector, RoHS Compliant: Yes
IC DIFF COMP DUAL 8-TSSOP
Analog Comparators Dual LinCMOS Differential
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | TLC372CPW | TLC372CPW | 092551-TLC372CPW | 692-TLC372CPW | TLC372CPW | 33AH5034 | TLC372CPW | TLC372CPW |
| Product Name | TLC372 Dual General Purpose LinCMOS(TM) Differential Comparator | Linear - Linear - Comparators - TLC372CPW | Dual 16V TSSOP Linear Comparator IC | Comparators | Comparator, Dual, 200Ns, Tssop-8; Comparator Type Texas Instruments | Linear - Comparators | Analog Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 3 to 16 volts | 3 to 16 volts | 3 to 16 volts | 3 to 16 volts | ||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | 0 to 70 C (32 to 158 F) | -40 C (-40 F) | 0 to 70 C (32 to 158 F) | ||||
| Logic Output | Open Collector, Open Drain | TTL; CMOS; Differential; CMOS, MOS, Open-Drain, TTL |