Texas Instruments TLV2302 Op Amp (1) + Open Collector Comparator (1) Combo IC TLV2302ID

Description
Op Amp (1) + Open Collector Comparator (1) Combo IC 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Op Amp (1) + Open Collector Comparator (1) Combo IC 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2302 Op Amp (1) + Open Collector Comparator (1) Combo IC - TLV2302ID - Texas Instruments
Dallas, TX, United States
TLV2302 Op Amp (1) + Open Collector Comparator (1) Combo IC
TLV2302ID
TLV2302 Op Amp (1) + Open Collector Comparator (1) Combo IC TLV2302ID
Op Amp (1) + Open Collector Comparator (1) Combo IC 8-SOIC -40 to 125

Op Amp (1) + Open Collector Comparator (1) Combo IC 8-SOIC -40 to 125

Buy Now Datasheet
 - TLV2302ID - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 5000uV Offset-Max, BICMOS, PDSO8

Operational Amplifier, 2 Func, 5000uV Offset-Max, BICMOS, PDSO8

Supplier's Site Datasheet
Special Purpose Amplifiers - 296-34410-5-ND - DigiKey
Thief River Falls, MN, United States
Special Purpose Amplifiers
296-34410-5-ND
Special Purpose Amplifiers 296-34410-5-ND
Amplifier, Comparator IC Filter 8-SOIC

Amplifier, Comparator IC Filter 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Special Purpose - TLV2302ID - 055073-TLV2302ID - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Special Purpose - TLV2302ID
055073-TLV2302ID
Linear - Linear - Amplifiers - Special Purpose - TLV2302ID 055073-TLV2302ID
Manufacturer: Texas Instruments Win Source Part Number: 055073-TLV2302ID Packaging: Reel - TR Type: Amplifier, Comparator Applications: Filter Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 055073-TLV2302ID
Packaging: Reel - TR
Type: Amplifier, Comparator
Applications: Filter
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 16V SOIC Operational Amplifier IC
771-TLV2302ID
Dual 16V SOIC Operational Amplifier IC 771-TLV2302ID
Dual Op Amp/Comparator IC, CMOS, 1.25-16V, 88dB CMRR, 500pA Ib, SOIC Product overview: TLV2302ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 16V, SOIC, Operational Amplifier IC, Special Purpose Amplifiers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-TLV2302ID can be used for catalog matching and distributor lookup.

Dual Op Amp/Comparator IC, CMOS, 1.25-16V, 88dB CMRR, 500pA Ib, SOIC Product overview: TLV2302ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 16V, SOIC, Operational Amplifier IC, Special Purpose Amplifiers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-TLV2302ID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2302ID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2302ID
Integrated Circuits (ICs) - Linear - Amplifiers TLV2302ID
IC AMP COMP 8SOIC

IC AMP COMP 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Analog Comparators
TLV2302ID
Analog Comparators TLV2302ID
Analog Comparators Op Amp+Open Cllctor Comparator Combo IC

Analog Comparators Op Amp+Open Cllctor Comparator Combo IC

Buy Now Datasheet
Special Purpose Amplifiers - TLV2302ID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Amplifiers
TLV2302ID
Special Purpose Amplifiers TLV2302ID
Amplifier, Comparator IC 8-SOIC

Amplifier, Comparator IC 8-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number TLV2302ID TLV2302ID 296-34410-5-ND 055073-TLV2302ID 771-TLV2302ID TLV2302ID TLV2302ID TLV2302ID
Product Name TLV2302 Op Amp (1) + Open Collector Comparator (1) Combo IC Special Purpose Amplifiers Linear - Linear - Amplifiers - Special Purpose - TLV2302ID Dual 16V SOIC Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Analog Comparators Special Purpose Amplifiers
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.5 to 16 volts 2.5 to 16 volts
VOS 5 millivolts
IBIAS 2.50E-4 µA
Quiescent Current (IQ) 1.7 microamps
Unlock Full Specs
to access all available technical data