Small-size comparator with integrated reference 5-SC70 -40 to 85 Product overview: TLV4011DCKR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV4011DCKR can be used for catalog matching and distributor lookup.
Win Source Part Number: 976661-TLV4011DCKR
Category: Integrated Circuits (ICs)>Linear - Comparators
Type: General Purpose
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Open-Drain
Number of Elements: 1
Current - Quiescent (Max): 4µA
Voltage - Supply, Single/Dual (±): 1.3V ~ 6V
Current - Output (Typ): 5mA
Propagation Delay (Max): 100µs
Hysteresis: 15mV
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TLV4011DCKRCT,29
Base Product Number: TLV4011
Comparator General Purpose Open-Drain SC-70-5
LOW-POWER COMPARATOR
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 692-TLV4011DCKR | 976661-TLV4011DCKR | TLV4011DCKR | TLV4011DCKR |
| Product Name | Linear Comparator IC | Integrated Circuits (ICs) - Linear - Comparators | Comparators | Linear - Comparators |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |