Quad General Purpose LinCMOS(TM) Differential Comparator 14-SOIC -40 to 85
Quad Differential Comparator, LinCMOS, 4-Ch, 16V, 85C, SOIC Product overview: TLC374IDRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 16V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 16V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC374IDRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1269015-TLC374IDRG4
Series: LinCMOS
Packaging: Reel - TR
Type: Differential
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: CMOS, MOS, Open-Drain, TTL
Number of Elements: 4
Current - Output (Typ): 20mA
Family Name: TLC374
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Dual Supply Voltage (±): 3 V ~ 16 V, ±1.5 V ~ 8 V
Maximum Quiescent Current: 800μA
Voltage - Input Offset (Maximum): 5mV @ 5V
Current - Input Bias (Maximum): 5pA @ 5V
Alternative Parts (Cross-Reference): TS374MD; TS374MDT; TS374CD;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Analog Comparators Quad LinCMOS Differential
IC DIFF COMP QUAD 14-SOIC
Comparator Differential CMOS, MOS, Open-Drain, TTL 14-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | TLC374IDRG4 | 692-TLC374IDRG4 | 1269015-TLC374IDRG4 | TLC374IDRG4 | TLC374IDRG4 | TLC374IDRG4 |
| Product Name | TLC374 Quad General Purpose LinCMOS(TM) Differential Comparator | Quad 16V SOIC Linear Comparator IC | Linear - Linear - Comparators - TLC374IDRG4 | Analog Comparators | Linear - Comparators | Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 3 to 16 volts | 3 to 16 volts | ||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |