Low power, small size comparator with open-drain output 5-SC70 -40 to 125 Product overview: TLV7021DCKT from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV7021DCKT can be used for catalog matching and distributor lookup.
Analog Comparators Small-Size Micropower Low-Voltage Comparator 5-SC70 -40 to 125
SMALL SIZE, MICRO POWER, LOW VOL
COMPARATOR, MICROPOWER, SINGLE, SC-70-5; Comparator Type:Micropower; No. of Comparators:1 Comparator; Response Time:-; Supply Voltage Range:1.6V to 5.5V; Comparator Case Style:SC-70; No. of Pins:5Pins; IC Output Type:Open Drain; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 692-TLV7021DCKT | TLV7021DCKT | TLV7021DCKT | TLV7021DCKT | 27AJ0085 |
| Product Name | Low-Power Linear Comparator IC | Analog Comparators | Comparators | Linear - Comparators | Comparator, Micropower, Single, Sc-70-5; Comparator Type Texas Instruments |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| RoHS Compliant | RoHS | RoHS | |||
| VOS | 8 millivolts | ||||
| CMRR | 78 dB | 78 dB |