Single Nanopower Push-Pull Comparator 5-SOT-23 -40 to 125
Single Nanopwr Comparator, 1.35-16V, 88dB CMRR, 250pA Ib, SOT-23-5 Product overview: TLV3701IDBVTG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 16V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3701IDBVTG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 797127-TLV3701IDBVTG
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: SC-74A, SOT-753
Mounting: SMD
Output Type: CMOS, Push-Pull, Rail-to-Rail
Number of Elements: 1
Current - Output (Typ): 10mA
CMRR, PSRR (Typ): 88dB CMRR, 105dB PSRR
Family Name: TLV3701
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-5
Dual Supply Voltage (±): 2.7 V ~ 16 V, ±1.35 V ~ 8 V
Maximum Quiescent Current: 1μA
Voltage - Input Offset (Maximum): 5mV @ 15V
Current - Input Bias (Maximum): 250pA @ 15V
Alternative Parts (Cross-Reference): TLV3701IDRG4; TLV3701IP; TLV3701ID; TLV3701IDR;
Introduction Date: July 01, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail SOT-23-5
Analog Comparators Single Nanopower Push-Pull Comparator
IC COMPARATR NANOPWR P-P SOT23-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | TLV3701IDBVTG4 | 692-TLV3701IDBVTG4 | 797127-TLV3701IDBVTG4 | TLV3701IDBVTG4 | TLV3701IDBVTG4 | TLV3701IDBVTG4 |
| Product Name | TLV3701 Single Nanopower Push-Pull Comparator | 16V SOT-23 Linear Comparator IC | Linear - Linear - Comparators - TLV3701IDBVTG4 | Comparators | Analog Comparators | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2.7 to 16 volts | 2.7 to 16 volts | ||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |