Texas Instruments Integrated Circuits (ICs) - Linear - Comparators TLV7012DGKR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1319537-TLV7012DGKR Category: Integrated Circuits (ICs)>Linear>Compara tors Packaging: Reel - TR Type: General Purpose Standard Package: 2,500 Mounting: Surface Mount Output Type: Push-Pull, Rail-to-Rail Number of Elements: 2 Current - Quiescent (Max): 9µA Voltage - Supply, Single/Dual (±): 1.6V ~ 5.5V Voltage - Input Offset (Max): 8mV @ 5V Current - Input Bias (Max): 2pA @ 5V Current - Output (Typ): 65mA @ 5V CMRR, PSRR (Typ): 73dB CMRR, 77dB PSRR Propagation Delay (Max): 310ns (Typ) Hysteresis: 14mV Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-TLV7012DGKRDKR,2 96-TLV7012DGKRCT,296 -TLV7012DGKRTR Base Product Number: TLV7012 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1319537-TLV7012DGKR Category: Integrated Circuits (ICs)>Linear>Compara tors Packaging: Reel - TR Type: General Purpose Standard Package: 2,500 Mounting: Surface Mount Output Type: Push-Pull, Rail-to-Rail Number of Elements: 2 Current - Quiescent (Max): 9µA Voltage - Supply, Single/Dual (±): 1.6V ~ 5.5V Voltage - Input Offset (Max): 8mV @ 5V Current - Input Bias (Max): 2pA @ 5V Current - Output (Typ): 65mA @ 5V CMRR, PSRR (Typ): 73dB CMRR, 77dB PSRR Propagation Delay (Max): 310ns (Typ) Hysteresis: 14mV Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-TLV7012DGKRDKR,2 96-TLV7012DGKRCT,296 -TLV7012DGKRTR Base Product Number: TLV7012 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Comparators - 1319537-TLV7012DGKR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Comparators
1319537-TLV7012DGKR
Integrated Circuits (ICs) - Linear - Comparators 1319537-TLV7012DGKR
Manufacturer: Texas Instruments Win Source Part Number: 1319537-TLV7012DGKR Category: Integrated Circuits (ICs)>Linear>Compara tors Packaging: Reel - TR Type: General Purpose Standard Package: 2,500 Mounting: Surface Mount Output Type: Push-Pull, Rail-to-Rail Number of Elements: 2 Current - Quiescent (Max): 9µA Voltage - Supply, Single/Dual (±): 1.6V ~ 5.5V Voltage - Input Offset (Max): 8mV @ 5V Current - Input Bias (Max): 2pA @ 5V Current - Output (Typ): 65mA @ 5V CMRR, PSRR (Typ): 73dB CMRR, 77dB PSRR Propagation Delay (Max): 310ns (Typ) Hysteresis: 14mV Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-TLV7012DGKRDKR,2 96-TLV7012DGKRCT,296 -TLV7012DGKRTR Base Product Number: TLV7012 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1319537-TLV7012DGKR
Category: Integrated Circuits (ICs)>Linear>Comparators
Packaging: Reel - TR
Type: General Purpose
Standard Package: 2,500
Mounting: Surface Mount
Output Type: Push-Pull, Rail-to-Rail
Number of Elements: 2
Current - Quiescent (Max): 9µA
Voltage - Supply, Single/Dual (±): 1.6V ~ 5.5V
Voltage - Input Offset (Max): 8mV @ 5V
Current - Input Bias (Max): 2pA @ 5V
Current - Output (Typ): 65mA @ 5V
CMRR, PSRR (Typ): 73dB CMRR, 77dB PSRR
Propagation Delay (Max): 310ns (Typ)
Hysteresis: 14mV
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-TLV7012DGKRDKR,296-TLV7012DGKRCT,296-TLV7012DGKRTR
Base Product Number: TLV7012
RoHS Status: ROHS3 Compliant

Buy Now
Singapore, Singapore
Dual Linear Comparator IC
692-TLV7012DGKR
Dual Linear Comparator IC 692-TLV7012DGKR
Micropower small size comparator (dual, push-pull output) 8-VSSOP -40 to 125 Product overview: TLV7012DGKR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV7012DGKR can be used for catalog matching and distributor lookup.

Micropower small size comparator (dual, push-pull output) 8-VSSOP -40 to 125 Product overview: TLV7012DGKR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV7012DGKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Comparators - TLV7012DGKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
TLV7012DGKR
Comparators TLV7012DGKR
Comparator General Purpose Push-Pull, Rail-to-Rail 8-VSSOP

Comparator General Purpose Push-Pull, Rail-to-Rail 8-VSSOP

Buy Now
Linear - Comparators - TLV7012DGKR - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
TLV7012DGKR
Linear - Comparators TLV7012DGKR
VOLTAGE COMPARATOR-DUAL VER. OF

VOLTAGE COMPARATOR-DUAL VER. OF

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 1319537-TLV7012DGKR 692-TLV7012DGKR TLV7012DGKR TLV7012DGKR
Product Name Integrated Circuits (ICs) - Linear - Comparators Dual Linear Comparator IC Comparators Linear - Comparators
RoHS Compliant RoHS RoHS
Features Single-Supply
VOS 8 millivolts 8 millivolts
CMRR 73 dB 73 dB 73 dB
Unlock Full Specs
to access all available technical data