Dual nanopower push-pull comparator with 56 nA per channel supply current, operating from 2.5 V to 16 V, and an input common-mode range extending from -0.1 V to VCC + 5 V. Packaged in an 8-pin VSSOP with dimensions of 3 mm × 4.9 mm. Rated for operation from -40°C to 125°C with reverse battery protection up to 20 V and a CMOS output stage. Features include specified performance at 5 V with propagation delay of 56 µs high to low and 83 µs low to high, and input offset voltage of 250 µV maximum at 25°C.
Dual Nanopower Push-Pull Comparator 8-SOIC -40 to 125
Dual Push-Pull Comparator, 1.35-16V, 800nA, 36us, SOIC Product overview: TLV3702IDRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 16V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3702IDRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1109463-TLV3702IDRG4
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Push-Pull, Rail-to-Rail
Number of Elements: 2
Current - Quiescent (Max): 1μA
Voltage - Input Offset (Max): 5mV @ 15V
Current - Input Bias (Max): 250pA @ 15V
Current - Output (Typ): 10mA
CMRR, PSRR (Typ): 88dB CMRR, 105dB PSRR
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | TLV3702IDRG4 | 692-TLV3702IDRG4 | 1109463-TLV3702IDRG4 |
| Product Name | TLV3702 Dual Nanopower Push-Pull Comparator | Dual 16V SOIC Linear Comparator IC | Linear - Linear - Comparators - TLV3702IDRG4 |
| RoHS Compliant | RoHS | RoHS | |
| Supply Voltage (VS) | 2.7 to 16 volts | 2.7 to 16 volts | 2.7 to 16 volts |
| VOS | 5 millivolts | 5 millivolts | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |