Quad Nanopower Open Drain Output Comparator 14-TSSOP -40 to 125
Quad Nanopower Comparator, 8V Max, 3V Dual Supply, Open-Drain, TSSOP Product overview: TLV3404IPW from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 8V, 3V, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, Quad, 8V, 3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3404IPW can be used for catalog matching and distributor lookup.
Analog Comparators Quad Nanopower Open Drain Out Comparator
Comparator General Purpose CMOS, Open-Drain 14-TSSOP
IC QUAD NANOPWR COMP 14-TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | TLV3404IPW | 692-TLV3404IPW | TLV3404IPW | TLV3404IPW | TLV3404IPW |
| Product Name | TLV3404 Quad Nanopower Open Drain Output Comparator | Dual Quad 8V 3V Linear Comparator IC | Analog Comparators | Comparators | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 2.7 to 16 volts | 3 volts | |||
| VOS | 3.6 millivolts | 3.6 millivolts | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |