Quad differential comparators fabricated with LinCMOS technology, designed for single- or dual-supply operation from 2 V to 18 V, with a typical supply current drain of 0.3 mA at 5 V and a response time of 200 ns for TTL-level input steps. The device features an open-drain output compatible with TTL, MOS, and CMOS, a common-mode input voltage range that includes ground, and internal ESD protection rated at 1000 V using the human body model. It is offered in a 14-pin TSSOP package with an operating temperature range of 0°C to 70°C. This part is pin-compatible with the LM339.
Quad General Purpose LinCMOS(TM) Differential Comparator 14-TSSOP 0 to 70
Quad Diff Comparator, 16V, 600pA IB, 5mV Vos, 0.2us, TSSOP Product overview: TLC374CPWRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 16V, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 16V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC374CPWRG4 can be used for catalog matching and distributor lookup.
Comparator Differential CMOS, MOS, Open-Drain, TTL 14-TSSOP
Comparator Differential CMOS, MOS, Open-Drain, TTL 14-TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | TLC374CPWRG4 | 692-TLC374CPWRG4 | TLC374CPWRG4 |
| Product Name | TLC374 Quad General Purpose LinCMOS(TM) Differential Comparator | Quad 16V TSSOP Linear Comparator IC | Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS |
| Supply Voltage (VS) | 3 to 16 volts | 3 to 16 volts | |
| VOS | 5 millivolts | 5 millivolts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | 0 to 70 C (32 to 158 F) |