4.5ns Rail-to-Rail, High Speed Comparator in Microsized Packages 6-SOT-23 -40 to 125
High Speed Comparator, 4.5ns, Rail-to-Rail, 1Ch, SOT-23-6 Product overview: TLV3501AIDBVT from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3501AIDBVT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 033061-TLV3501AIDBVT
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Push-Pull, Rail-to-Rail, TTL
Number of Elements: 1
Current - Quiescent (Max): 5mA
Voltage - Input Offset (Max): 6.5mV @ 5.5V
Current - Input Bias (Max): 10pA @ 5.5V
CMRR, PSRR (Typ): 70dB CMRR, 100dB PSRR
Propagation Delay (Max): 10ns
Hysteresis: 6mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Application Field: Used in Test & Measurement, Wireless, Sensing & Instrumentation
IC COMP 4.5NS R-R HS SOT23-6
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL SOT-23-6
Analog Comparators 4.5ns Rail-to-Rail High Speed
IC, COMPARATOR, 4.5NS, SOT23-6,FULL REEL; Comparator Type:High Speed; No. of Comparators:1 Comparator; Response Time:4.5ns; Supply Voltage Range:2.7V to 5.5V; Comparator Case Style:SOT-23; No. of Pins:6Pins; IC Output Type:CMOS, PushRoHS Compliant: Yes
IC, COMPARATOR, 4.5NS, SOT23-6; Comparator Type:High Speed; No. of Comparators:1 Comparator; Response Time:4.5ns; Supply Voltage Range:2.7V to 5.5V; Comparator Case Style:SOT-23; No. of Pins:6Pins; IC Output Type:CMOS, Push Pull; RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | TLV3501AIDBVT | 692-TLV3501AIDBVT | 033061-TLV3501AIDBVT | TLV3501AIDBVT | TLV3501AIDBVT | TLV3501AIDBVT | 28AH5492 | 33AH5075 |
| Product Name | TLV3501 4.5ns Rail-to-Rail, High Speed Comparator in Microsized Packages | SOT-23 Linear Comparator IC | Linear - Linear - Comparators - TLV3501AIDBVT | Linear - Comparators | Comparators | Analog Comparators | Ic, Comparator, 4.5Ns, Sot23-6,full Reel; Comparator Type Texas Instruments | Ic, Comparator, 4.5Ns, Sot23-6; Comparator Type Texas Instruments |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.2 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |||
| VOS | 6.5 millivolts | 6.5 millivolts | 6.5 millivolts | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Logic Output | Push-Pull | TTL; CMOS; CMOS, Push-Pull, Rail-to-Rail, TTL |