The TLV2304ID is a dual operational amplifier and dual open-drain comparator in a 14-pin SOIC package, designed for nano-power signal conditioning with a supply current of 1.4 µA per amplifier-comparator
Op Amp (2) + Open Collector Comparator (2) Combo IC 14-SOIC -40 to 125
Amplifier, Comparator IC Filter 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1270013-TLV2304ID
Packaging: Tube
Type: Amplifier, Comparator
Mounting Style: SMD
Applications: Filter
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: TLV2304
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Dual Op Amp + Dual Comparator IC, 1.25-16V, 500pA Ib, 88dB CMRR, SOIC Product overview: TLV2304ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 16V, SOIC, Operational Amplifier IC, Special Purpose Amplifiers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-TLV2304ID can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 4000uV Offset-Max, BICMOS, PDSO14
Analog Comparators Op Amp+Open Cllctor Comparator Combo IC
IC AMP COMP 14SOIC
Amplifier, Comparator IC 14-SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | TLV2304ID | TLV2304ID-ND | 1270013-TLV2304ID | 771-TLV2304ID | TLV2304ID | TLV2304ID | TLV2304ID | TLV2304ID |
| Product Name | TLV2304 Op Amp (2) + Open Collector Comparator (2) Combo IC | Special Purpose Amplifiers | Linear - Linear - Amplifiers - Special Purpose - TLV2304ID | Dual 16V SOIC Operational Amplifier IC | Analog Comparators | Integrated Circuits (ICs) - Linear - Amplifiers | Special Purpose Amplifiers | |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.5 to 16 volts | 2.5 to 16 volts | ||||||
| VOS | 4 millivolts | |||||||
| IBIAS | 2.50E-4 µA | |||||||
| Quiescent Current (IQ) | 1.7 microamps |