Low-Power LinCMOS(TM) Quad Comparator with Totem Pole Output 14-CDIP -55 to 125
Comparator, 4 Func, 10000uV Offset-Max, 2700ns Response Time, CDIP14
Manufacturer: Texas Instruments
Win Source Part Number: 1269001-TLC3704MJ
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): TS3704IN; TLC3704INE4; TLC3704IN; TLC3704MJ;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Low-Power LinCMOS(TM) Quad Comparator with Totem Pole Output 14-CDIP -55 to 125 Product overview: TLC3704MJ from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Quad. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC3704MJ can be used for catalog matching and distributor lookup.
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | TLC3704MJ | TLC3704MJ | 1269001-TLC3704MJ | 692-TLC3704MJ | TLC3704MJ |
| Product Name | TLC3704M Low-Power LinCMOS(TM) Quad Comparator with Totem Pole Output | Logic - Logic - Comparators - TLC3704MJ | Low-Power Quad Linear Comparator IC | Comparators | |
| Supply Voltage (VS) | 4 to 16 volts | 5 volts | |||
| VOS | 5 millivolts | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |||
| Logic Output | Push-Pull | CMOS |