The TLC372CDR is a dual differential comparator in an 8-pin SOIC package, designed for single or dual-supply operation from 3V to 16V. It features a typical supply current drain of 150µA at 5V, a typical response time of 200ns for TTL-level input steps, and common-mode input voltage range including ground. The output is n-channel open-drain, compatible with TTL, MOS, and CMOS logic. It operates from 0°C to 70°C and includes built-in ESD protection with a 1000V human body model rating. The device has high input impedance of 10ⁱΩ and low input bias current of 5pA.
Dual General Purpose LinCMOS(TM) Differential Comparator 8-SOIC 0 to 70
Dual Comparator IC, 16V, 650ns, 5pA, SOIC, 2-Ch Product overview: TLC372CDR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 16V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC372CDR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 032667-TLC372CDR
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Drain, TTL
Number of Elements: 2
Current - Quiescent (Max): 400μA
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 5pA @ 5V
Current - Output (Typ): 20mA
Family Name: TLC372
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Alternative Parts (Cross-Reference): TLC372CDRG4; TLC372CPE4; TLC372CP; TLC372CPSG4;
Introduction Date: January 07, 2005
ECCN: EAR99
Country of Origin: Mexico , Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
IC DUAL DIFF COMP 8-SOIC
Analog Comparators Dual Differential
Comparator Differential CMOS, MOS, Open-Drain, TTL 8-SOIC
(PRICE/TC), COMPARATOR, DUAL, 650NS, SOIC-8; COMPARATOR TYPE:DIFFERENTIAL; NO. OF COMPARATORS:2 COMPARATORS; RESPONSE TIME:650NS; SUPPLY VOLTAGE RANGE:3V TO 16V; COMPARATOR CASE STYLE:SOIC; NO. OF PINS:8PINS; IC OUTPUT TYPE:OPEN COLLECTOR; ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY
COMPARATOR, DUAL, 650NS, SOIC-8; Comparator Type:Differential; No. of Comparators:2 Comparators; Response Time:650ns; Supply Voltage Range:3V to 16V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output Type:Open Collector; RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Amplifier and Comparator Chips | Analog Comparators |
| Product Number | TLC372CDR | 692-TLC372CDR | 032667-TLC372CDR | TLC372CDR | TLC372CDR | TLC372CDR | 16625698 | 54AH1574 |
| Product Name | TLC372 Dual General Purpose LinCMOS(TM) Differential Comparator | Dual 16V SOIC Linear Comparator IC | Linear - Linear - Comparators - TLC372CDR | Linear - Comparators | Analog Comparators | Comparators | IC Chip | Comparator, Dual, 650Ns, Soic-8; Comparator Type Texas Instruments |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 3 to 16 volts | 3 to 16 volts | 3 to 16 volts | 3 to 16 volts | ||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||||
| Logic Output | Open Collector, Open Drain | TTL; CMOS; Differential; CMOS, MOS, Open-Drain, TTL |