The TLV2352MJGB is a dual low-voltage differential comparator in an 8-pin ceramic dual in-line package (CDIP), designed for operation from -55°C to 125°C. It operates with supply voltages from 2V to 8V and features a typical supply current of 120µA at 3V. The device has an open-drain output, high input impedance of 10¹²Ω, and an input bias current of 5pA typical. Its common-mode input range includes ground, and it includes built-in ESD protection rated at 1000V Human Body Model. The outputs are compatible with TTL, MOS, and CMOS logic levels.
LinCMOS(TM) Dual Low-Voltage Differential Comparator 8-CDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | TLV2352MJGB |
| Product Name | TLV2352M LinCMOS(TM) Dual Low-Voltage Differential Comparator |
| Supply Voltage (VS) | 2 to 8 volts |