2.2-V to 36-V, microPower Comparator 5-SOT-23 -40 to 125
High Voltage Low Power Comparator, 1-Ch, 18V, SOT-23, 560ns Product overview: TLV1701AIDBVT from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 18V, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, 18V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV1701AIDBVT can be used for catalog matching and distributor lookup.
uPower Comparator OC O/P 2.2-36V SOT23-5
uPower Comparator OC O/P 2.2-36V SOT23-5
uPower Comparator OC O/P 2.2-36V SOT23-5
Analog Comparators 2.2-36V,microPower Comp
COMPARATOR, SINGLE, 560NS, SOT-23-5; Comparator Type:Micropower; No. of Comparators:1 Comparator; Response Time:560ns; Supply Voltage Range:2.2V to 36V, ± 1.1V to ± 18V; Comparator Case Style:SOT-23; No. of Pins:5Pins; IC Output RoHS Compliant: Yes
Comparator General Purpose Open-Collector SOT-23-5
IC COMPARATOR SNGL 5SOT23
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | TLV1701AIDBVT | 692-TLV1701AIDBVT | 9009879P | 9009879 | TLV1701AIDBVT | 29AH1525 | TLV1701AIDBVT | TLV1701AIDBVT |
| Product Name | TLV1701 2.2-V to 36-V, microPower Comparator | Low-Power 18V SOT-23 Linear Comparator IC | Comparators | Comparators | Analog Comparators | Comparator, Single, 560Ns, Sot-23-5; Comparator Type Texas Instruments | Comparators | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 2.2 to 36 volts | 2.2 to 36 volts | 1.1 to 36 volts | |||||
| VOS | 2.5 millivolts | 3.5 millivolts | ||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |