The TLV3704IN is a quad nanopower push-pull comparator in a 14-pin PDIP package measuring 19.3mm × 9.4mm, designed for ultra-low power applications with a supply current of 56nA per channel. It operates from 2.5V to 16V with an input common-mode range extending from -0.1V to VCC + 5V, and includes reverse battery protection up to 20V. The device is rated for industrial temperature range -40°C to 125°C.
Quad Nanopower Push-Pull Comparator 14-PDIP -40 to 125
TLV3704 Quad Nanopower High-Voltage Comparator
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail 14-PDIP
Analog Comparators Quad Nanopower Push-Pull Comparator
| Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Operational Amplifiers |
| Product Number | TLV3704IN | TLV3704IN | TLV3704IN | TLV3704IN |
| Product Name | TLV3704 Quad Nanopower Push-Pull Comparator | Comparators | Analog Comparators | |
| RoHS Compliant | RoHS | RoHS | ||
| Supply Voltage (VS) | 2.7 to 16 volts | |||
| VOS | 5 millivolts | 5 millivolts | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Logic Output | Push-Pull |