Dual, Micropower, Push-Pull Outputs, LinCMOS(TM) Voltage Comparator 8-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 032661-TLC3702CDR
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Push-Pull, TTL
Number of Elements: 2
Current - Quiescent (Max): 50μA
Voltage - Input Offset (Max): 5mV @ 10V
Current - Input Bias (Max): 5pA @ 5V
Current - Output (Typ): 20mA
CMRR, PSRR (Typ): 84dB CMRR
Propagation Delay (Max): 4.5μs
Family Name: TLC3702
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 16 V
Alternative Parts (Cross-Reference): TS3V393CD; TS3702CD; TS3V393CDT;
Introduction Date: January 07, 2005
ECCN: EAR99
Country of Origin: Mexico, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Dual Voltage Comparator, 5V, 20mA, 8-SOIC, 4.5us Product overview: TLC3702CDR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, 20mA, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 5V, 20mA, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC3702CDR can be used for catalog matching and distributor lookup.
Comparator General Purpose CMOS, Push-Pull, TTL 8-SOIC
Analog Comparators Dual Voltage
IC DUAL V COMP 8-SOIC
(PRICE/TC), MICROPOWER COMPARATOR, DUAL, 1.1 US, SOI; MSL:MSL 1 - UNLIMITED; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
MICROPOWER COMPARATOR, DUAL, 1.1 US, SOI; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | TLC3702CDR | 032661-TLC3702CDR | 692-TLC3702CDR | TLC3702CDR | TLC3702CDR | TLC3702CDR | 16663377 | 26AJ9902 |
| Product Name | TLC3702 Dual, Micropower, Push-Pull Outputs, LinCMOS(TM) Voltage Comparator | Linear - Linear - Comparators - TLC3702CDR | Dual 5V 20mA SOIC Linear Comparator IC | Comparators | Analog Comparators | Linear - Comparators | Comparator | Micropower Comparator, Dual, 1.1 Us, Soi; Msl Texas Instruments |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 3 to 16 volts | 3 to 16 volts | 5 volts | |||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 0 to 70 C (32 to 158 F) | -40 C (-40 F) | 0 to 70 C (32 to 158 F) |