Automotive Window Comparator, 2-Ch, Low-Power, SOT-23 Product overview: TLV6700QDDCRQ1 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Automotive, Low-Power, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV6700QDDCRQ1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 967387-TLV6700QDDCRQ
Category: Integrated Circuits (ICs)>Linear - Comparators
Series: Automotive, AEC-Q100
Type: Window
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Number of Elements: 2
Current - Quiescent (Max): 13µA
Voltage - Supply, Single/Dual (±): 1.8V ~ 18V
Current - Output (Typ): 40mA
Propagation Delay (Max): 29µs
Hysteresis: 12mV
Package / Case: SOT-23-6 Thin, TSOT-23-6
Supplier Device Package: SOT-23-THIN (6)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TLV6700QDDCRQ1CT
Base Product Number: TLV6700
AUTOMOTIVE LOW-POWER WINDOW COMP
Comparator Window SOT-23-THIN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 692-TLV6700QDDCRQ1 | 967387-TLV6700QDDCRQ1 | TLV6700QDDCRQ1 | TLV6700QDDCRQ1 |
| Product Name | Automotive Low-Power SOT-23 Linear Comparator IC | Integrated Circuits (ICs) - Linear - Comparators | Linear - Comparators | Comparators |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |