The TLV3701QDBVREP is a nanopower comparator with a push-pull CMOS output stage, designed for low-power applications such as portable battery monitoring and security detection systems. It operates over a supply voltage range of 2.7 V to 16 V with a quiescent supply current of 560 nA and supports an extended operating temperature range of -40°C to 125°C. The device features an input common-mode range that exceeds the supply rails up to VCC + 5 V and includes reverse battery protection up to 18 V. It is packaged in a 5-pin SOT-23 (DBV) with dimensions supporting a 3000-piece tape-and-reel configuration, and a physical footprint suitable for space-constrained designs.
Enhanced Product Nanopower Push-Pull Output Comparator 5-SOT-23 -40 to 125
Nanopwr Push-Pull Comparator, 1.35-16V, 88dB CMRR, SOT-23-5 Product overview: TLV3701QDBVREP from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 16V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3701QDBVREP can be used for catalog matching and distributor lookup.
Analog Comparators Mil Enh Nanopwr Push Pull Output Comp
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail SOT-23-5
IC COMPARATOR P-P OUT SOT23-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | TLV3701QDBVREP | 692-TLV3701QDBVREP | TLV3701QDBVREP | TLV3701QDBVREP | TLV3701QDBVREP |
| Product Name | TLV3701-EP Enhanced Product Nanopower Push-Pull Output Comparator | 16V SOT-23 Linear Comparator IC | Analog Comparators | Comparators | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 2.7 to 16 volts | 2.7 to 16 volts | |||
| VOS | 5 millivolts | 5 millivolts | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |