Texas Instruments TLV1702 Dual, 2.2-V to 36-V, microPower Comparator TLV1702AIRUGR

Description
Dual, 2.2-V to 36-V, microPower Comparator 8-X2QFN -40 to 125
Request a Quote Datasheet
Description
Dual, 2.2-V to 36-V, microPower Comparator 8-X2QFN -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV1702 Dual, 2.2-V to 36-V, microPower Comparator - TLV1702AIRUGR - Texas Instruments
Dallas, TX, United States
TLV1702 Dual, 2.2-V to 36-V, microPower Comparator
TLV1702AIRUGR
TLV1702 Dual, 2.2-V to 36-V, microPower Comparator TLV1702AIRUGR
Dual, 2.2-V to 36-V, microPower Comparator 8-X2QFN -40 to 125

Dual, 2.2-V to 36-V, microPower Comparator 8-X2QFN -40 to 125

Buy Now Datasheet
Singapore, Singapore
Automotive Low-Power Dual Linear Comparator IC
692-TLV1702AIRUGR
Automotive Low-Power Dual Linear Comparator IC 692-TLV1702AIRUGR
Dual High Voltage Low Power Comparator, 8-Pin, Automotive Product overview: TLV1702AIRUGR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power, Dual. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Automotive, Low-Power, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV1702AIRUGR can be used for catalog matching and distributor lookup.

Dual High Voltage Low Power Comparator, 8-Pin, Automotive Product overview: TLV1702AIRUGR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power, Dual. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Automotive, Low-Power, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV1702AIRUGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Comparators - TLV1702AIRUGR - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
TLV1702AIRUGR
Linear - Comparators TLV1702AIRUGR
IC COMPARATOR DUAL X2QFN

IC COMPARATOR DUAL X2QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Analog Comparators
TLV1702AIRUGR
Analog Comparators TLV1702AIRUGR
Analog Comparators Dual, 2.2-V to 36-V, microPower Comparator 8-X2QFN -40 to 125

Analog Comparators Dual, 2.2-V to 36-V, microPower Comparator 8-X2QFN -40 to 125

Buy Now Datasheet
Comparator, Dual, X2Qfn-8; Comparator Type Texas Instruments - 26AJ9973 - Newark, An Avnet Company
Chicago, IL, United States
Comparator, Dual, X2Qfn-8; Comparator Type Texas Instruments
26AJ9973
Comparator, Dual, X2Qfn-8; Comparator Type Texas Instruments 26AJ9973
COMPARATOR, DUAL, X2QFN-8; Comparator Type:Micropower; No. of Comparators:2 Comparators; Response Time:-; Supply Voltage Range:2.2V to 36V, ±1.1V to ± 18V; Comparator Case Style:X2QFN; No. of Pins:8Pins; IC Output Type:Open RoHS Compliant: Yes

COMPARATOR, DUAL, X2QFN-8; Comparator Type:Micropower; No. of Comparators:2 Comparators; Response Time:-; Supply Voltage Range:2.2V to 36V, ±1.1V to ± 18V; Comparator Case Style:X2QFN; No. of Pins:8Pins; IC Output Type:Open RoHS Compliant: Yes

Supplier's Site
Comparators - TLV1702AIRUGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
TLV1702AIRUGR
Comparators TLV1702AIRUGR
Comparator General Purpose Open-Collector 8-X2QFN (1.5x1.5)

Comparator General Purpose Open-Collector 8-X2QFN (1.5x1.5)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers Analog Comparators Analog Comparators
Product Number TLV1702AIRUGR 692-TLV1702AIRUGR TLV1702AIRUGR TLV1702AIRUGR 26AJ9973 TLV1702AIRUGR
Product Name TLV1702 Dual, 2.2-V to 36-V, microPower Comparator Automotive Low-Power Dual Linear Comparator IC Linear - Comparators Analog Comparators Comparator, Dual, X2Qfn-8; Comparator Type Texas Instruments Comparators
Supply Voltage (VS) 2.2 to 36 volts 1.1 to 36 volts
VOS 2.5 millivolts 2.5 millivolts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Logic Output Open Collector
Unlock Full Specs
to access all available technical data