The TLC372 Dual General Purpose LinCMOS(TM) Differential Comparator is designed for single or dual-supply operation with a wide supply voltage range of 3V to 16V. It features a low supply current drain of 150µA at 5V and a fast response time of 200ns for TTL-level input steps. The device has a high input impedance of 10^{12}Oc and an extremely low input bias current of 5pA, making it suitable for interfacing with high-impedance sources. The output is compatible with TTL, MOS, and CMOS logic levels, and the comparators are pin-compatible with the LM393. The TLC372 includes built-in ESD protection rated at 1000V and is characterized for various temperature ranges, including -40°C to 125°C for the TLC372Q variant. This device is ideal for applications requiring precision voltage comparison with minimal power consumption and high reliability.
Dual General Purpose LinCMOS(TM) Differential Comparator 8-SOIC -40 to 125
TLC372 Dual General Purpose LinCMOS Differential Comparator
Comparator Differential CMOS, MOS, Open-Drain, TTL 8-SOIC
Analog Comparators Dual Gen Pur LinCMOS Diferential Compartr
| Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Operational Amplifiers |
| Product Number | TLC372QDG4 | TLC372QDG4 | TLC372QDG4 | TLC372QDG4 |
| Product Name | TLC372 Dual General Purpose LinCMOS(TM) Differential Comparator | Comparators | Analog Comparators | |
| RoHS Compliant | RoHS | RoHS | ||
| Supply Voltage (VS) | 3 to 16 volts | |||
| VOS | 5 millivolts | 5 millivolts | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |