Dual Nanopower Push-Pull Comparator 8-SOIC 0 to 70
Dual Comparator, Push-Pull, 16V, 800nA, SOIC Product overview: TLV3702CD from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 16V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3702CD can be used for catalog matching and distributor lookup.
Win Source Part Number: 1100159-TLV3702CD
Category: Integrated Circuits (ICs)>Linear - Comparators
Type: General Purpose
Package: Tube
Standard Package: 75
Mounting: SMD (SMT)
Output Type: CMOS, Push-Pull, Rail-to-Rail
Number of Elements: 2
Current - Quiescent (Max): 1µA
Voltage - Supply, Single/Dual (±): 2.5V ~ 16V, ±1.25V ~ 8V
Voltage - Input Offset (Max): 5mV @ 15V
Current - Input Bias (Max): 250pA @ 15V
Current - Output (Typ): 10mA
CMRR, PSRR (Typ): 88dB CMRR, 105dB PSRR
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Alternative Parts (Cross-Reference): TLV3701CD; TLV2302IDR; TLV2302ID; NCS3402DR2G; TS393CDT; TS393IDTTLV3702CD.;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-34483-5,TLV3702C
Base Product Number: TLV3702
Comparator, 2 Func, 5000uV Offset-Max, 240000ns Response Time, CMOS, PDSO8
Analog Comparators Dual Nanopower Push-Pull Comparator
IC COMP DUAL P-P NANOPWR 8SOIC
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail 8-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | TLV3702CD | 692-TLV3702CD | 1100159-TLV3702CD | TLV3702CD | TLV3702CD | TLV3702CD | TLV3702CD |
| Product Name | TLV3702 Dual Nanopower Push-Pull Comparator | Dual 16V SOIC Linear Comparator IC | Integrated Circuits (ICs) - Linear - Comparators | Analog Comparators | Linear - Comparators | Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.7 to 16 volts | 2.5 to 16 volts | |||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Logic Output | Push-Pull | TTL; CMOS; CMOS, Push-Pull, Rail-to-Rail |