The TLV2354MJB is a quad, low-voltage differential comparator in a 14-pin ceramic dual in-line package (CDIP), designed for operation from -55°C to 125°C. It operates from a single power supply ranging from 2 V to 8 V, with a typical supply current of 240 µA at 3 V. Each comparator features an open-drain output, high input impedance of 10¹² Ω typ, and a common-mode input range that includes ground. The device includes built-in ESD protection rated at 1000 V human body model. Output levels are compatible with TTL, MOS, and CMOS logic families.
LinCMOS(TM) Quad Low-Voltage Differential Comparator 14-CDIP -55 to 125
Comparator, 4 Func, 5000uV Offset-Max, 1400ns Response Time, CMOS, CDIP14
| Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | TLV2354MJB | TLV2354MJB | TLV2354MJB |
| Product Name | TLV2354M LinCMOS(TM) Quad Low-Voltage Differential Comparator | Comparators | |
| Supply Voltage (VS) | 2 to 8 volts | ||
| VOS | 5 millivolts | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Logic Output | Open Collector |