Texas Instruments TLC374 Quad General Purpose LinCMOS(TM) Differential Comparator TLC374INE4

Description
Quad General Purpose LinCMOS(TM) Differential Comparator 14-PDIP -40 to 85
Request a Quote Datasheet
Description
Quad General Purpose LinCMOS(TM) Differential Comparator 14-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC374 Quad General Purpose LinCMOS(TM) Differential Comparator - TLC374INE4 - Texas Instruments
Dallas, TX, United States
TLC374 Quad General Purpose LinCMOS(TM) Differential Comparator
TLC374INE4
TLC374 Quad General Purpose LinCMOS(TM) Differential Comparator TLC374INE4
Quad General Purpose LinCMOS(TM) Differential Comparator 14-PDIP -40 to 85

Quad General Purpose LinCMOS(TM) Differential Comparator 14-PDIP -40 to 85

Buy Now Datasheet
Linear - Linear - Comparators - TLC374INE4 - 128728-TLC374INE4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TLC374INE4
128728-TLC374INE4
Linear - Linear - Comparators - TLC374INE4 128728-TLC374INE4
Manufacturer: Texas Instruments Win Source Part Number: 128728-TLC374INE4 Packaging: Tube/Rail Type: Differential Mounting: Through Hole Output Type: CMOS, MOS, Open-Drain, TTL Number of Elements: 4 Current - Quiescent (Max): 800μA Voltage - Input Offset (Max): 5mV @ 5V Current - Input Bias (Max): 5pA @ 5V Current - Output (Typ): 20mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-PDIP Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 128728-TLC374INE4
Packaging: Tube/Rail
Type: Differential
Mounting: Through Hole
Output Type: CMOS, MOS, Open-Drain, TTL
Number of Elements: 4
Current - Quiescent (Max): 800μA
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 5pA @ 5V
Current - Output (Typ): 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
16V Linear Comparator IC
692-TLC374INE4
16V Linear Comparator IC 692-TLC374INE4
4-Ch Diff Comparator IC, 1.5-16V, 5mV Vos, 2nA Ib, TTL Out, PDIP Product overview: TLC374INE4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 16V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC374INE4 can be used for catalog matching and distributor lookup.

4-Ch Diff Comparator IC, 1.5-16V, 5mV Vos, 2nA Ib, TTL Out, PDIP Product overview: TLC374INE4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 16V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC374INE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TLC374INE4 - Rochester Electronics
Newburyport, MA, United States
Comparator, 4 Func, 7000uV Offset-Max, 650ns Response Time, PDIP14

Comparator, 4 Func, 7000uV Offset-Max, 650ns Response Time, PDIP14

Supplier's Site Datasheet
Comparators - TLC374INE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
TLC374INE4
Comparators TLC374INE4
Comparator

Comparator

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers Analog Comparators
Product Number TLC374INE4 128728-TLC374INE4 692-TLC374INE4 TLC374INE4 TLC374INE4
Product Name TLC374 Quad General Purpose LinCMOS(TM) Differential Comparator Linear - Linear - Comparators - TLC374INE4 16V Linear Comparator IC Comparators
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 3 to 16 volts 3 to 16 volts 3 to 16 volts
VOS 5 millivolts 5 millivolts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Logic Output Open Collector, Open Drain TTL; CMOS; Differential; CMOS, MOS, Open-Drain, TTL
Unlock Full Specs
to access all available technical data