Automotive Catalog Dual Micropower LinCMOS(TM) Voltage Comparators 8-TSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1108328-TLC3702QPWRQ
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Push-Pull, TTL
Number of Elements: 2
Current - Quiescent (Max): 40μA
Voltage - Input Offset (Max): 5mV @ 10V
Current - Input Bias (Max): 5pA @ 5V
Current - Output (Typ): 20mA
CMRR, PSRR (Typ): 84dB CMRR
Propagation Delay (Max): 4.5μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 4 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Dual Micropower Voltage Comparator, 2-Ch, 16V, 5mV Vos, 84dB CMRR, TSSOP Product overview: TLC3702QPWRQ1 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 16V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC3702QPWRQ1 can be used for catalog matching and distributor lookup.
IC V COMPARATR LINCMOS DL 8TSSOP
Comparator General Purpose CMOS, Push-Pull, TTL 8-TSSOP
Analog Comparators AC Dual MicroPwr Lin CMOS Vltg Comp
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | TLC3702QPWRQ1 | 1108328-TLC3702QPWRQ1 | 692-TLC3702QPWRQ1 | TLC3702QPWRQ1 | TLC3702QPWRQ1 | TLC3702QPWRQ1 |
| Product Name | TLC3702-Q1 Automotive Catalog Dual Micropower LinCMOS(TM) Voltage Comparators | Linear - Linear - Comparators - TLC3702QPWRQ1 | Dual 16V TSSOP Linear Comparator IC | Linear - Comparators | Comparators | Analog Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 3 to 16 volts | 4 to 16 volts | 5 volts | |||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |