4.5ns Rail-to-Rail, High Speed Comparator in Microsized Packages 8-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 081533-TLV3501AID
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Push-Pull, Rail-to-Rail, TTL
Number of Elements: 1
Current - Quiescent (Max): 5mA
Voltage - Input Offset (Max): 6.5mV @ 5.5V
Current - Input Bias (Max): 10pA @ 5.5V
CMRR, PSRR (Typ): 70dB CMRR, 100dB PSRR
Propagation Delay (Max): 10ns
Hysteresis: 6mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Application Field: Used in Defence, Military & Aerospace, Commercial, Sensing & Instrumentation
High Speed Comparator 4.5ns, Rail-to-Rail, 1-Ch, SOIC Product overview: TLV3501AID from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3501AID can be used for catalog matching and distributor lookup.
IC COMPARATOR 4.5NS R-R HS 8SOIC
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
HIGH SPEED COMPARATOR, SINGLE, 4.5NS SOI; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Analog Comparators 4.5ns Rail-to-Rail High Speed
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | TLV3501AID | 081533-TLV3501AID | 692-TLV3501AID | TLV3501AID | TLV3501AID | 27AJ0023 | TLV3501AID |
| Product Name | TLV3501 4.5ns Rail-to-Rail, High Speed Comparator in Microsized Packages | Linear - Linear - Comparators - TLV3501AID | SOIC Linear Comparator IC | Linear - Comparators | Comparators | High Speed Comparator, Single, 4.5Ns Soi; Msl Texas Instruments | Analog Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | ||||
| VOS | 6.5 millivolts | 6.5 millivolts | 6.5 millivolts | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |