Texas Instruments TLV3701 Single Nanopower Push-Pull Comparator TLV3701CDBVR

Description
Single Nanopower Push-Pull Comparator 5-SOT-23 0 to 70
Request a Quote Datasheet
Description
Single Nanopower Push-Pull Comparator 5-SOT-23 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV3701 Single Nanopower Push-Pull Comparator - TLV3701CDBVR - Texas Instruments
Dallas, TX, United States
TLV3701 Single Nanopower Push-Pull Comparator
TLV3701CDBVR
TLV3701 Single Nanopower Push-Pull Comparator TLV3701CDBVR
Single Nanopower Push-Pull Comparator 5-SOT-23 0 to 70

Single Nanopower Push-Pull Comparator 5-SOT-23 0 to 70

Buy Now Datasheet
Singapore, Singapore
16V SOT-23 Linear Comparator IC
692-TLV3701CDBVR
16V SOT-23 Linear Comparator IC 692-TLV3701CDBVR
Single Nanopower Comparator, 1.25-16V, 800nA, SOT-23-5 Product overview: TLV3701CDBVR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 16V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3701CDBVR can be used for catalog matching and distributor lookup.

Single Nanopower Comparator, 1.25-16V, 800nA, SOT-23-5 Product overview: TLV3701CDBVR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 16V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3701CDBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Comparators - TLV3701CDBVR - 109400-TLV3701CDBVR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TLV3701CDBVR
109400-TLV3701CDBVR
Linear - Linear - Comparators - TLV3701CDBVR 109400-TLV3701CDBVR
Manufacturer: Texas Instruments Win Source Part Number: 109400-TLV3701CDBVR Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, Push-Pull, Rail-to-Rail Number of Elements: 1 Current - Quiescent (Max): 1μA Voltage - Input Offset (Max): 5mV @ 15V Current - Input Bias (Max): 250pA @ 15V Current - Output (Typ): 10mA CMRR, PSRR (Typ): 88dB CMRR, 105dB PSRR Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.5 V to 16 V, ±1.25 V to 8 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 109400-TLV3701CDBVR
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Push-Pull, Rail-to-Rail
Number of Elements: 1
Current - Quiescent (Max): 1μA
Voltage - Input Offset (Max): 5mV @ 15V
Current - Input Bias (Max): 250pA @ 15V
Current - Output (Typ): 10mA
CMRR, PSRR (Typ): 88dB CMRR, 105dB PSRR
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.5 V to 16 V, ±1.25 V to 8 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Linear - Comparators - TLV3701CDBVR - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
TLV3701CDBVR
Linear - Comparators TLV3701CDBVR
IC COMPARATR NANOPWR P-P SOT23-5

IC COMPARATR NANOPWR P-P SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Analog Comparators
TLV3701CDBVR
Analog Comparators TLV3701CDBVR
Analog Comparators Single Nanopower Push-Pull Comparator

Analog Comparators Single Nanopower Push-Pull Comparator

Buy Now Datasheet
Comparators - TLV3701CDBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
TLV3701CDBVR
Comparators TLV3701CDBVR
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail SOT-23-5

Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail SOT-23-5

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers Analog Comparators
Product Number TLV3701CDBVR 692-TLV3701CDBVR 109400-TLV3701CDBVR TLV3701CDBVR TLV3701CDBVR TLV3701CDBVR
Product Name TLV3701 Single Nanopower Push-Pull Comparator 16V SOT-23 Linear Comparator IC Linear - Linear - Comparators - TLV3701CDBVR Linear - Comparators Analog Comparators Comparators
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 16 volts 2.5 to 16 volts 2.5 to 16 volts
VOS 5 millivolts 5 millivolts 5 millivolts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

TLC2272AM Rail-To-Rail Low Noise Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9555202QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 1500 microamps
View Details
4 suppliers
TLV2462M Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051205QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
LM158QML-SP Low Power Dual Operational Amplifier - 5962R8771002VXA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,DIESALE,TO-99
View Details
TLE2141AM High Speed High Drive Precision Operational Amplifier - 5962-9321602QPA - Texas Instruments
Specs
VOS 1 millivolts
Quiescent Current (IQ) 4400 microamps
GBW 5.8 MHz
View Details
4 suppliers