Texas Instruments TLV7211A Single CMOS Comparator with Rail-to-Rail Input and Push-Pull Output TLV7211AIDBVR

Description
Single CMOS Comparator with Rail-to-Rail Input and Push-Pull Output 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Single CMOS Comparator with Rail-to-Rail Input and Push-Pull Output 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV7211A Single CMOS Comparator with Rail-to-Rail Input and Push-Pull Output - TLV7211AIDBVR - Texas Instruments
Dallas, TX, United States
TLV7211A Single CMOS Comparator with Rail-to-Rail Input and Push-Pull Output
TLV7211AIDBVR
TLV7211A Single CMOS Comparator with Rail-to-Rail Input and Push-Pull Output TLV7211AIDBVR
Single CMOS Comparator with Rail-to-Rail Input and Push-Pull Output 5-SOT-23 -40 to 85

Single CMOS Comparator with Rail-to-Rail Input and Push-Pull Output 5-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
15V SOT-23 Linear Comparator IC
692-TLV7211AIDBVR
15V SOT-23 Linear Comparator IC 692-TLV7211AIDBVR
1-Ch High Voltage Comparator, Push-Pull, SOT-23, 2.7-15V Product overview: TLV7211AIDBVR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 15V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV7211AIDBVR can be used for catalog matching and distributor lookup.

1-Ch High Voltage Comparator, Push-Pull, SOT-23, 2.7-15V Product overview: TLV7211AIDBVR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 15V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV7211AIDBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Comparators - TLV7211AIDBVR - 1109739-TLV7211AIDBVR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TLV7211AIDBVR
1109739-TLV7211AIDBVR
Linear - Linear - Comparators - TLV7211AIDBVR 1109739-TLV7211AIDBVR
Manufacturer: Texas Instruments Win Source Part Number: 1109739-TLV7211AIDBV R Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Push-Pull Number of Elements: 1 Current - Quiescent (Max): 18μA Voltage - Input Offset (Max): 5mV @ 5V Current - Input Bias (Max): 0.04pA @ 5V Current - Output (Typ): 30mA CMRR, PSRR (Typ): 75dB CMRR, 80dB PSRR Propagation Delay (Max): 10μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 15 V Alternative Parts (Cross-Reference): TLV7211AIDCKT; TLV7211AIDBVT; TLV7211AIDCKR; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Industrial, Automotive, Portable Devices, Sensing & Instrumentation, Wireless

Manufacturer: Texas Instruments
Win Source Part Number: 1109739-TLV7211AIDBVR
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of Elements: 1
Current - Quiescent (Max): 18μA
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 0.04pA @ 5V
Current - Output (Typ): 30mA
CMRR, PSRR (Typ): 75dB CMRR, 80dB PSRR
Propagation Delay (Max): 10μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 15 V
Alternative Parts (Cross-Reference): TLV7211AIDCKT; TLV7211AIDBVT; TLV7211AIDCKR;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Industrial, Automotive, Portable Devices, Sensing & Instrumentation, Wireless

Buy Now Datasheet
Sheung Wan, Hong Kong
Analog Comparators
TLV7211AIDBVR
Analog Comparators TLV7211AIDBVR
Analog Comparators CMOS

Analog Comparators CMOS

Buy Now Datasheet
Linear - Comparators - TLV7211AIDBVR - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
TLV7211AIDBVR
Linear - Comparators TLV7211AIDBVR
IC COMP R-R IN/P-P OUT SOT23-5

IC COMP R-R IN/P-P OUT SOT23-5

Supplier's Site Datasheet
Comparator, Single, 4Us, Sot-23-5; Comparator Type Texas Instruments - 54AH1588 - Newark, An Avnet Company
Chicago, IL, United States
Comparator, Single, 4Us, Sot-23-5; Comparator Type Texas Instruments
54AH1588
Comparator, Single, 4Us, Sot-23-5; Comparator Type Texas Instruments 54AH1588
COMPARATOR, SINGLE, 4US, SOT-23-5; Comparator Type:Micropower; No. of Comparators:1 Comparator; Response Time:4µs; Supply Voltage Range:2.7V to 15V; Comparator Case Style:SOT-23; No. of Pins:5Pins; IC Output Type:Push Pull; OperatingRoHS Compliant: Yes

COMPARATOR, SINGLE, 4US, SOT-23-5; Comparator Type:Micropower; No. of Comparators:1 Comparator; Response Time:4µs; Supply Voltage Range:2.7V to 15V; Comparator Case Style:SOT-23; No. of Pins:5Pins; IC Output Type:Push Pull; OperatingRoHS Compliant: Yes

Supplier's Site
Comparators - TLV7211AIDBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
TLV7211AIDBVR
Comparators TLV7211AIDBVR
Comparator General Purpose Push-Pull SOT-23-5

Comparator General Purpose Push-Pull SOT-23-5

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers Analog Comparators Analog Comparators Analog Comparators
Product Number TLV7211AIDBVR 692-TLV7211AIDBVR 1109739-TLV7211AIDBVR TLV7211AIDBVR TLV7211AIDBVR 54AH1588 TLV7211AIDBVR
Product Name TLV7211A Single CMOS Comparator with Rail-to-Rail Input and Push-Pull Output 15V SOT-23 Linear Comparator IC Linear - Linear - Comparators - TLV7211AIDBVR Analog Comparators Linear - Comparators Comparator, Single, 4Us, Sot-23-5; Comparator Type Texas Instruments Comparators
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 15 volts 2.7 to 15 volts 2.7 to 15 volts 2.7 to 15 volts
VOS 5 millivolts 5 millivolts 5 millivolts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Logic Output Push-Pull Push-Pull
Unlock Full Specs
to access all available technical data