Texas Instruments Datasheets for Analog Comparators

Analog comparators are amplifiers that compare the magnitude of voltages at two inputs. An analog comparator is an operational amplifier with negative feedback removed, and with no feedback and very high gain, the output voltage goes to one extreme to the other.
Analog Comparators: Learn more

Page: 1 2 3 4 5
Product Name Notes
Dual Comparator 8-VSSOP -40 to 85
Dual Opamp, Dual Comparator with Voltage Reference 16-SOIC -40 to 85
Dual Opamp, Dual Comparator with Voltage Reference 16-TSSOP -40 to 85
Enhanced Product 1.8 V, Nanopower, Push-Pull Output Comparator 8-SOIC -55 to 125
Enhanced Product Differential Comparator With Strobes 8-SOIC -40 to 125
Enhanced Product Differential Comparator With Strobes 8-SOIC -55 to 125
Enhanced Product Dual Differential Comparators 8-SOIC -55 to 125
Enhanced Product Dual Micropower Lincmos(Tm) Voltage Comparator 8-SOIC -55 to 125
Enhanced Product Lincmos Dual Differential Comparators 8-SOIC -55 to 125
Enhanced Product Nanopower 1.8V Sot23 Comparator With Voltage Reference 6-SOT-23 -55 to 125
Enhanced Product Nanopower Push-Pull Output Comparator 5-SOT-23 -40 to 125
Enhanced Product Quad Differential Comparator 14-SOIC -40 to 125
Enhanced Product Quad Differential Comparator 14-SOIC -55 to 125
Enhanced Product Quad Differential Comparator 14-TSSOP -55 to 125
Enhanced Product Single Differential Comparator 5-SOT-23 -55 to 125
Single CMOS Comparator with Rail-to-Rail Input and Push-Pull Output 5-SOT-23 -40 to 85
Single CMOS Comparator with Rail-to-Rail Input and Push-Pull Output 6-SC70 -40 to 85
Single CMOS Comparator with Rail-to-Rail Input and Push-Pull Output 8-SOIC -40 to 85

<< Prev