Manufacturer: Texas Instruments
Win Source Part Number: 804341-TLV7031DCKR
Packaging: Reel
Type: General Purpose
Mounting Style: SMD
Output Type: Push-Pull
Number of Elements: 1
Voltage - Supply, Single/Dual (±): 1.6V ~ 6.5V
CMRR, PSRR (Typ): 73dB CMRR, 77dB PSRR
Hysteresis: 7mV
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353
Voltage - Input Offset (Maximum): 8mV at 5V
Current - Input Bias (Maximum): 2pA at 5V
Propagation Delay (Maximum): 3μs (Typ)
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Current - Quiescent (Maximum): 900nA
Nanopower, small size comparator with push-pull output 5-SC70 -40 to 125 Product overview: TLV7031DCKR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV7031DCKR can be used for catalog matching and distributor lookup.
8mV 2pA SC-70-5 Comparators ROHS
Analog Comparators Small-Size Nanopower Low-Voltage Comparator 5-SC70 -40 to 125
Comparator General Purpose Push-Pull SC-70-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | 804341-TLV7031DCKR | 692-TLV7031DCKR | TLV7031DCKR | TLV7031DCKR | TLV7031DCKR | TLV7031DCKR |
| Product Name | Linear - Linear - Comparators - TLV7031DCKR | Linear Comparator IC | Operational Amplifier/Comparator >> Comparators | Linear - Comparators | Analog Comparators | Comparators |
| Features | Single-Supply | |||||
| VOS | 8 millivolts | 8 millivolts | 8 millivolts | |||
| CMRR | 73 dB | 73 dB | 73 dB | 73 dB | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |