Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Linear Comparators
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: with Voltage Reference
Number of Elements: 1
Output Type: Open-Drain, Rail-to-Rail
Operating Temperature: -40°C ~ 125°C (TA)
Package / Case: 4-XFBGA, DSBGA
Mounting Type: Surface Mount
Automotive Comparator IC, 1.8V, 4-Pin, 0.7mm DSBGA Product overview: TLV4021R2YKAR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.8V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Automotive, 1.8V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV4021R2YKAR can be used for catalog matching and distributor lookup.
Comparator with Voltage Reference Open-Drain, Rail-to-Rail 4-DSBGA
COMPARATOR WITH FIXED REFERENCE
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 692-TLV4021R2YKAR | TLV4021R2YKAR | TLV4021R2YKAR | |
| Product Name | Integrated Circuits (ICs) Linear Comparators | Automotive 1.8V Linear Comparator IC | Comparators | Linear - Comparators |
| Logic Output | Open-Drain, Rail-to-Rail |