Automotive 2-Ch Window Comparator IC, Low-Power, 125C Product overview: TLV6700QDSERQ1 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Automotive, Low-Power. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV6700QDSERQ1 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1319801-TLV6700QDSER
Category: Integrated Circuits (ICs)>Linear>Compara
Packaging: Reel - TR
Type: Window
Standard Package: 3,000
Mounting: Surface Mount
Number of Elements: 2
Current - Quiescent (Max): 13µA
Voltage - Supply, Single/Dual (±): 1.8V ~ 18V
Current - Output (Typ): 40mA
Propagation Delay (Max): 29µs
Hysteresis: 12mV
Supplier Device Package: 6-WSON (1.5x1.5)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 6-WFDFN
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-TLV6700QDSERQ1CT
Base Product Number: TLV6700
RoHS Status: ROHS3 Compliant
Comparator Window 6-WSON (1.5x1.5)
AUTOMOTIVE LOW-POWER WINDOW COMP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 692-TLV6700QDSERQ1 | 1319801-TLV6700QDSERQ1 | TLV6700QDSERQ1 | TLV6700QDSERQ1 |
| Product Name | Automotive Low-Power Linear Comparator IC | Integrated Circuits (ICs) - Linear - Comparators | Comparators | Linear - Comparators |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |