Texas Instruments TLC3702-Q1 Automotive Catalog Dual Micropower LinCMOS(TM) Voltage Comparators TLC3702QDRQ1

Description
Automotive Catalog Dual Micropower LinCMOS(TM) Voltage Comparators 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog Dual Micropower LinCMOS(TM) Voltage Comparators 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC3702-Q1 Automotive Catalog Dual Micropower LinCMOS(TM) Voltage Comparators - TLC3702QDRQ1 - Texas Instruments
Dallas, TX, United States
TLC3702-Q1 Automotive Catalog Dual Micropower LinCMOS(TM) Voltage Comparators
TLC3702QDRQ1
TLC3702-Q1 Automotive Catalog Dual Micropower LinCMOS(TM) Voltage Comparators TLC3702QDRQ1
Automotive Catalog Dual Micropower LinCMOS(TM) Voltage Comparators 8-SOIC -40 to 125

Automotive Catalog Dual Micropower LinCMOS(TM) Voltage Comparators 8-SOIC -40 to 125

Buy Now Datasheet
Linear - Linear - Comparators - TLC3702QDRQ1 - 1108327-TLC3702QDRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TLC3702QDRQ1
1108327-TLC3702QDRQ1
Linear - Linear - Comparators - TLC3702QDRQ1 1108327-TLC3702QDRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1108327-TLC3702QDRQ1 Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, Push-Pull, TTL Number of Elements: 2 Current - Quiescent (Max): 90μA Voltage - Input Offset (Max): 5mV @ 10V Current - Input Bias (Max): 5pA @ 5V Current - Output (Typ): 20mA CMRR, PSRR (Typ): 84dB CMRR Propagation Delay (Max): 4.5μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 4 V to 16 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1108327-TLC3702QDRQ1
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Push-Pull, TTL
Number of Elements: 2
Current - Quiescent (Max): 90μA
Voltage - Input Offset (Max): 5mV @ 10V
Current - Input Bias (Max): 5pA @ 5V
Current - Output (Typ): 20mA
CMRR, PSRR (Typ): 84dB CMRR
Propagation Delay (Max): 4.5μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Dual 16V SOIC Linear Comparator IC
692-TLC3702QDRQ1
Dual 16V SOIC Linear Comparator IC 692-TLC3702QDRQ1
Dual Micropower Voltage Comparator, 2-Ch, 4.5us, 16V, 84dB, SOIC Product overview: TLC3702QDRQ1 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 16V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC3702QDRQ1 can be used for catalog matching and distributor lookup.

Dual Micropower Voltage Comparator, 2-Ch, 4.5us, 16V, 84dB, SOIC Product overview: TLC3702QDRQ1 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 16V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC3702QDRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Comparators - TLC3702QDRQ1 - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
TLC3702QDRQ1
Linear - Comparators TLC3702QDRQ1
IC DUAL VOLT COMP 8-SOIC

IC DUAL VOLT COMP 8-SOIC

Supplier's Site Datasheet
Comparators - TLC3702QDRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
TLC3702QDRQ1
Comparators TLC3702QDRQ1
Comparator General Purpose CMOS, Push-Pull, TTL 8-SOIC

Comparator General Purpose CMOS, Push-Pull, TTL 8-SOIC

Buy Now
Sheung Wan, Hong Kong
Analog Comparators
TLC3702QDRQ1
Analog Comparators TLC3702QDRQ1
Analog Comparators Dual Micropower LinCMOS

Analog Comparators Dual Micropower LinCMOS

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers
Product Number TLC3702QDRQ1 1108327-TLC3702QDRQ1 692-TLC3702QDRQ1 TLC3702QDRQ1 TLC3702QDRQ1 TLC3702QDRQ1
Product Name TLC3702-Q1 Automotive Catalog Dual Micropower LinCMOS(TM) Voltage Comparators Linear - Linear - Comparators - TLC3702QDRQ1 Dual 16V SOIC Linear Comparator IC Linear - Comparators Comparators Analog Comparators
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 3 to 16 volts 4 to 16 volts 5 volts
VOS 5 millivolts 5 millivolts 5 millivolts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data