The TLC393 is a dual micropower voltage comparator with an open-drain MOS output, designed for single-supply operation from 3 V to 16 V. It consumes 110 µW typ at 5 V and has a response time of 2.5 µs with 5 mV overdrive. The TLC393IDRG4 variant is packaged in an 8-pin SOIC and operates from −40°C to 85°C. The common-mode input range extends from −0.2 V to VDD − 1.5 V. Output can sink up to 20 mA, with a low-level output voltage of 650 µV max at 6 mA load. Supply current is 50 µA max for both comparators. The device includes on-chip ESD protection and is RoHS compliant with a NIPDAU lead finish.
Dual, Micropower, LinCMOS(TM) Voltage Comparator 8-SOIC -40 to 85
Dual Voltage Comparator, Micropower, LinCMOS, 8-SOIC, 3-16V Product overview: TLC393IDRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 16V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC393IDRG4 can be used for catalog matching and distributor lookup.
Analog Comparators Dual Micropower LinCMOS Voltage
Comparator General Purpose MOS, Open-Drain 8-SOIC
IC MICROPWR COMP DUAL 8-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | TLC393IDRG4 | 692-TLC393IDRG4 | TLC393IDRG4 | TLC393IDRG4 | TLC393IDRG4 |
| Product Name | TLC393 Dual, Micropower, LinCMOS(TM) Voltage Comparator | Dual 16V SOIC Linear Comparator IC | Analog Comparators | Comparators | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 3 to 16 volts | 5 volts | |||
| VOS | 5 millivolts | 5 millivolts | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |