The TLC3702MJGB is a dual micropower voltage comparator in an 8-pin ceramic dual in-line package, designed for single-supply operation from 4 V to 16 V with an extended military temperature range of -55°C to 125°C. It features a push-pull CMOS output capable of sourcing or sinking up to 8 mA, with a typical power consumption of 100 μW at 5 V and a propagation delay of 2.7 μs with 5 mV overdrive. The device includes on-chip ESD protection and is compatible with HCMOS and TTL logic levels.
Low-Power LinCMOS(TM) Dual Comparator with Totem Pose Output 8-CDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | TLC3702MJGB |
| Product Name | TLC3702M Low-Power LinCMOS(TM) Dual Comparator with Totem Pose Output |
| Supply Voltage (VS) | 4 to 16 volts |