Dual microPower comparator with a 2.2-V to 36-V supply range, 55 µA quiescent current per channel, input common-mode range including both rails, 560 ns propagation delay, and open-collector output capable of pulling up to 36 V above the negative supply. Operates across the industrial temperature range of -40°C to +125°C in an 8-pin VSSOP package measuring 3.00 mm × 3.00 mm.
Dual, 2.2-V to 36-V, microPower Comparator 8-VSSOP -40 to 125
Dual High Voltage Low Power Comparator 18V VSSOP Product overview: TLV1702AIDGK from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, 18V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, Dual, 18V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV1702AIDGK can be used for catalog matching and distributor lookup.
IC COMPARATOR DUAL 8VSSOP
COMPARATOR, OPEN COLLECTOR, VSSOP-8; Comparator Type:Micropower; No. of Comparators:2 Comparators; Response Time:560ns; Supply Voltage Range:2.2V to 36V; Comparator Case Style:VSSOP; No. of Pins:8Pins; IC Output Type:Open Collector; RoHS Compliant: Yes
Comparator General Purpose Open-Collector 8-VSSOP
Analog Comparators Dual 2.2V to 36V microPwr Comparator
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | TLV1702AIDGK | 692-TLV1702AIDGK | TLV1702AIDGK | 33AH5059 | TLV1702AIDGK | TLV1702AIDGK |
| Product Name | TLV1702 Dual, 2.2-V to 36-V, microPower Comparator | Low-Power Dual 18V Linear Comparator IC | Linear - Comparators | Comparator, Open Collector, Vssop-8; Comparator Type Texas Instruments | Comparators | Analog Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 2.2 to 36 volts | 2.2 to 36 volts | 2.2 to 36 volts | |||
| VOS | 2.5 millivolts | 3.5 millivolts | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |